注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1725.882279
10
¥1628.190832
100
¥1536.029086
500
¥1449.084041
1000
¥1367.060416
19400161118详情
HARTING 19400161118重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of enclosure
for HDC connectors
Connector series
Han® HPR
Case
size 16B
Locking system
threaded joint
Enclosure material
aluminium alloy
IP rating1
IPX9K
Insert mounting
77.5x27mm
Gross weight
1120g
Certificates
RoHS compliant
Operating temperature
-40...125°C
IP rating
IP65
19400161118拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING







哦! 它是空的。