注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2430.693538
10
¥2293.107114
100
¥2163.308594
500
¥2040.857163
1000
¥1925.336945
19400240442详情
HARTING 19400240442重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of enclosure
for HDC connectors
Connector series
Han® HPR
Case
size 24B
Locking system
threaded joint
Enclosure material
aluminium alloy
IP rating1
IPX9K
Insert mounting
104x27mm
Gross weight
796g
Certificates
RoHS compliant
Operating temperature
-40...125°C
IP rating
IP65
19400240442拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING







哦! 它是空的。