注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1982.870538
10
¥1870.632585
100
¥1764.747721
500
¥1664.856336
1000
¥1570.619192
19440060446详情
HARTING 19440060446重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of enclosure
for HDC connectors
Connector series
Han-INOX®
Case
size 6B
Mechanical mounting
for cable
Locking system
for latch
Spatial orientation
straight
Enclosure material
stainless steel
Gland thread
M25
IP rating1
IP67
Number of gland holes
1
Insert mounting
44x27mm
Gross weight
506.9g
Certificates
RoHS compliant
Operating temperature
-40...125°C
IP rating
IP65
19440060446拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING







哦! 它是空的。