注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1374.905316
10
¥1297.080486
100
¥1223.660836
500
¥1154.397018
1000
¥1089.05379
19440065402详情
HARTING 19440065402重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of connector accessories
protection cover
Connector series
Han-INOX®
Case
size 6B
Locking system
with latch
Enclosure material
stainless steel
IP rating1
IP67
Insert mounting
44x27mm
Gross weight
158.61g
Certificates
RoHS compliant
Operating temperature
-40...125°C
IP rating
IP65
19440065402拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING







哦! 它是空的。