注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1479.933563
10
¥1396.163739
100
¥1317.135605
500
¥1242.580759
1000
¥1172.245995
19440105402详情
HARTING 19440105402重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of connector accessories
protection cover
Connector series
Han-INOX®
Case
size 10B
Locking system
with double latch
Enclosure material
stainless steel
IP rating1
IP67
Insert mounting
57x27mm
Gross weight
203.27g
Certificates
RoHS compliant
Operating temperature
-40...125°C
IP rating
IP65
19440105402拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING







哦! 它是空的。