19440240301详情
HARTING 19440240301重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of enclosure
for HDC connectors
Connector series
Han-INOX®
Case
size 24B
Mechanical mounting1
for panel mounting
Mechanical mounting
flange (4 holes)
Locking system
with double latch
Enclosure material
stainless steel
IP rating1
IP67
Insert mounting
104x27mm
Gross weight
318.86g
Certificates
RoHS compliant
Operating temperature
-40...125°C
IP rating
IP65
19440240301拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。