19628160530详情
HARTING 19628160530重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Aluminium
Locking mechanism
Double locking levers
Degree of protection (IP), mounted
IP65
Inflammability class of insulation material according to with UL94
Other
防紫外线
有
0个相似型号
19628160530拓展信息
19400030410
HARTING
19300160232
HARTING
19400160412
HARTING
19300241542
HARTING
19300160736
HARTING
19300161521
HARTING
19300060447
HARTING
19411100522
HARTING
19300160272
HARTING
19400060412
HARTING








哦! 它是空的。