20821010012详情
HARTING 20821010012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Connectable conductor cross section fine-strand without cable end sleeve
0.22 - 0.32
Material housing
Other
Material of contact surface
Other
Locking mechanism
Other
Material contact
Other
Connectable conductor cross section multi-wired
0.22 - 0.32
Degree of protection (IP), mounted
Other
Inflammability class of insulation material according to with UL94
Other
20821010012拓展信息








哦! 它是空的。