21010102024详情
HARTING 21010102024重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
HARTING
Brand
HARTING
Voltage, Rating
-
Coding
-
额定电流
-
终端样式
-
接头数量
-
螺纹尺寸
M12
产品类别
圆形公制连接器
产品类别
Harting
粘合剂类型
Pressure Sensitive Acrylic Adhesive
知识产权评级
-
21010102024拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。