21033212431详情
HARTING 21033212431重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
THR connection
Rated current In
4
Material of contact surface
Gold
Pollution degree
3
Overvoltage category
III
Inflammability class of insulation material according to with UL94
Other
Rated surge voltage
1.5
0个相似型号
21033212431拓展信息








哦! 它是空的。