24024052100详情
HARTING 24024052100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Degree of protection (IP)
IP30
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
HARTING
Brand
HARTING
子类别
Headers & Wire Housings
深度
27.3
产品类别
Headers & Wire Housings
以太网
有
产品
Ethernet Switches, Unmanaged
产品类别
Headers & Wire Housings
宽度
120
高度
113.5
达到SVHC
无SVHC
24024052100拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。