7730000394详情
HARTING 7730000394重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
磷青铜
Unit Weight
0.296301 oz
Factory Pack QuantityFactory Pack Quantity
100
Mounting Hole Size
0.052 in
Manufacturer
Kobiconn
Brand
Kobiconn
RoHS
Details
包装
Bulk
类型
PC Test Point, Compact
子类别
Hardware
产品类别
Circuit Board Hardware - PCB
产品
试验节点
产品类别
Circuit Board Hardware - PCB
7730000394拓展信息








哦! 它是空的。