9068480550详情
HARTING 9068480550重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
-
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
160
Type of control element
Long turning handle
RoHS
Non-Compliant
Contact Materials
-
类型
Housing
行数
3 Row
额定电流
-
终端样式
-
配件类型
Shell Housing D20
产品
Connectors
安装角
Straight
9068480550拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。