9110006227详情
HARTING 9110006227重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Insert / Contact Gender
Socket (Female)
Voltage, Rating
2 kV
Contact Materials
Copper Alloy
额定电流
250 A
产品
Contacts
0个相似型号
9110006227拓展信息
19400030410
HARTING
19300160232
HARTING
19400160412
HARTING
19300241542
HARTING
19300160736
HARTING
19300161521
HARTING
19300060447
HARTING
19411100522
HARTING
19300160272
HARTING
19400060412
HARTING








哦! 它是空的。