HARTING 9120032794
- 收藏
- 对比
9120032794
1052-9120032794
模块化连接器 - 插孔
--
大陆
立即发货

Rj45 Ethernet Connector, Jack 5 Position Panel; Modular Connector Type:Rj45 Jack; Port Configuration:1 X 1 (Port); No. Of Positions/Loaded Contacts (Per Port):8P2C; Lan Category:-; Ip Rating:-; Connector Mounting:Panel Mount Rohs Compliant: Yes /Harting 09120032794
1最小包装量--
添加到询价列表
9120032794详情
HARTING 9120032794重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
9120032794拓展信息
9451151760
HARTING
9120032764
HARTING
9452151110
HARTING
9455451130
HARTING
9455511130
HARTING
9453450000
HARTING
9455001520
HARTING
9458510000
HARTING
9455451560
HARTING
9458520000
HARTING







哦! 它是空的。