9140052703详情
HARTING 9140052703重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Manufacturer Part Number
ACH550-BDR-06A6-2+B058+F267+K452+L512
Manufacturer
ABB
Factory Pack QuantityFactory Pack Quantity
2
Brand
HARTING
Cable Entry Angle
-
Insert / Contact Gender
Female
Boardlocks
-
定位的数量
5 Position
配件类型
-
螺纹尺寸
-
产品
Modules
产品类别
Harting
知识产权评级
-
9140052703拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。