9152172704详情
HARTING 9152172704重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
不锈钢
Side 2 Polarity
Normal
Unit Weight
1.604965 oz
Factory Pack QuantityFactory Pack Quantity
1
Side 2 RF Series
N
Side 2 Gender
Jack (Female)
Side 1 Gender
Plug (Male)
Side 1 Polarity
Normal
Contact Materials
铍铜
Side 1 RF Series
N
Part # Aliases
22648921
Manufacturer
HUBER+SUHNER
Brand
HUBER+SUHNER
RoHS
Details
子类别
射频适配器
方向
Straight
阻抗
50 Ohms
产品类别
RF Adapters - In Series
产品类别
RF Adapters - In Series
无线电频率系列
N
9152172704拓展信息








哦! 它是空的。