9181409623详情
HARTING 9181409623重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
-
Manufacturer Part Number
5KE48WN8369
Manufacturer
Marathon Electric
Factory Pack QuantityFactory Pack Quantity
100
Brand
HARTING
Mounting Styles
Cable Mount / Free Hanging
定位的数量
40 Position
应用
Board-to-Cable
行数
2 Row
子类别
Headers & Wire Housings
终端样式
IDC
触点性别
-
配套立柱长度
-
产品类别
Headers & Wire Housings
端子柱长度
-
产品
Connectors
安装角
Straight
产品类别
Harting
9181409623拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。