9185605323详情
HARTING 9185605323重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
Maximum Operating Temperature
+ 85 C
Unit Weight
4.197601 oz
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Cable Mount / Free Hanging
Contact Materials
Brass
Part # Aliases
22660310
Manufacturer
HUBER+SUHNER
Brand
HUBER+SUHNER
RoHS
Details
Cable Types
SUCOFEED-1/2-HF, SUCOFEED-1/2-HF-FR, SUCOFEED-1/2-HF-FR-UL, Heliax FSJ4-50B, NK Cables RFF 1/2-50, Cellflex SCF12-50
系列
7/16
性别
Jack (Socket)
子类别
射频互连器件
触点类型
Socket (Female)
方向
Straight
终端样式
Clamp
极性
Standard
阻抗
50 Ohms
触点终端
压装
产品类别
RF Connectors / Coaxial Connectors
隔离
Non-Isolated
产品
Connectors
本体样式
Straight
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
7/16
知识产权评级
IP68
9185605323拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。