9300161255详情
HARTING 9300161255重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
-
房屋材料
Aluminum
RoHS
Non-Compliant
Cable Entry Angle
Side
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 40 C
Contact Materials
-
Housing / Hood Size
16B
定位的数量
-
额定电流
-
终端样式
-
产品
Housings
知识产权评级
IP65
9300161255拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。