9405065411详情
HARTING 9405065411重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Boardlocks
螺钉锁紧
Cable Entry Angle
Side Entry
Housing / Hood Size
6HPR
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 40 C
产品
Hood
知识产权评级
IP65, IP68, IP69
0个相似型号
9405065411拓展信息
19400030410
HARTING
19300160232
HARTING
19400160412
HARTING
19300241542
HARTING
19300160736
HARTING
19300161521
HARTING
19300060447
HARTING
19411100522
HARTING
19300160272
HARTING
19400060412
HARTING








哦! 它是空的。