9405105411详情
HARTING 9405105411重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Boardlocks
螺钉锁紧
Housing / Hood Size
10HPR
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 40 C
配件类型
保护罩
产品
Accessories
知识产权评级
IP65, IP68, IP69
0个相似型号
9405105411拓展信息
19400030410
HARTING
19300160232
HARTING
19400160412
HARTING
19300241542
HARTING
19300160736
HARTING
19300161521
HARTING
19300060447
HARTING
19411100522
HARTING
19300160272
HARTING
19400060412
HARTING








哦! 它是空的。