HARTING 9451451520
- 收藏
- 对比
9451451520
1052-9451451520
模块化连接器 - 插孔
--
大陆
立即发货

Connector, Rj45, Plug, 1Port, 8P8C; Modular Connector Type:Rj45 Plug; Port Configuration:1 X 1 (Port); No. Of Positions/Loaded Contacts (Per Port):8P8C; Lan Category:Cat6A; Ip Rating:Ip65, Ip67; Connector Mounting:Cable Mount Rohs Compliant: Yes /Harting 09451451520
1最小包装量--
添加到询价列表
9451451520详情
HARTING 9451451520重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
9451451520拓展信息
9452819002333
HARTING
9452812562333
HARTING
09452812810333
HARTING
9452812561
HARTING
9451251300
HARTING
9456000191
HARTING
9451001100
HARTING
9570000030000
HARTING
9452151101
HARTING
9458400015
HARTING







哦! 它是空的。