HARTING 9451511500
- 收藏
- 对比
9451511500
1052-9451511500
模块化连接器 - 插孔
--
大陆
立即发货

Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type:Rj45 Plug; Port Configuration:1 X 1 (Port); No. Of Positions/Loaded Contacts (Per Port):8P8C; Lan Category:Cat5; Ip Rating:Ip20; Connector Mounting:Cable Mount Rohs Compliant: Yes /Harting 09451511500
1最小包装量--
添加到询价列表
9451511500详情
HARTING 9451511500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
9451511500拓展信息
9454001560
HARTING
9452151109
HARTING
9573680500000
HARTING
9454001109
HARTING
9451151760
HARTING
9120032764
HARTING
9452151110
HARTING
9455451130
HARTING
9455511130
HARTING
9453450000
HARTING







哦! 它是空的。