HARTING 9452819002333
- 收藏
- 对比
9452819002333
1052-9452819002333
模块化连接器 - 插孔
--
大陆
立即发货

Rj45 Connector, Jack, 10P10C, 1Port; Modular Connector Type:Ix Type B Jack; Port Configuration:1 X 1 (Port); No. Of Positions/Loaded Contacts (Per Port):10P10C; Lan Category:-; Ip Rating:Ip20; Connector Mounting:Panel Mount Rohs Compliant: Yes /Harting 09452819002333
1最小包装量--
添加到询价列表
9452819002333详情
HARTING 9452819002333重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
9452819002333拓展信息
9451001100
HARTING
9570000030000
HARTING
9452151101
HARTING
9458400015
HARTING
9572080501000
HARTING
9352230331
HARTING
9451251500
HARTING
9451951500
HARTING
9352240311
HARTING
9352210331
HARTING







哦! 它是空的。