HARTING 9455511542
- 收藏
- 对比
9455511542
1052-9455511542
矩形连接器 - 针座,公插针
--
大陆
立即发货

Rj45 Connector, Jack, 8P8C, 1Port, Tht; Modular Connector Type:Rj45 Jack; Port Configuration:1 X 1 (Port); No. Of Positions/Loaded Contacts (Per Port):8P8C; Lan Category:-; Ip Rating:Ip20; Connector Mounting:Through Hole Mount Rohs Compliant: Yes /Harting 09455511542
1最小包装量--
添加到询价列表
9455511542详情
HARTING 9455511542重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
子类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
0个相似型号
9455511542拓展信息
09185146324
HARTING
15120262601000
HARTING
09185166323
HARTING
15150122601000
HARTING
09185106904
HARTING
09185167324
HARTING
09185346329
HARTING
15120682601000
HARTING
09185207904
HARTING
15150262601000
HARTING







哦! 它是空的。