9457000051详情
HARTING 9457000051重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Connector End A Pin Count
4 Position
Connector End B
RJ45
Connector End A
RJ45
Connector End B Pin Count
4 Position
类型
Cat 5
性别
Male / Male
子类别
D-Sub Connectors
夹克颜色
Green
产品类别
Micro-D D-Sub Connectors
线规 - AWG
22 AWG
产品类别
D-Sub Micro-D Connectors
知识产权评级
IP20
9457000051拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。