9457005022详情
HARTING 9457005022重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector End A Pin Count
4 Position
Connector End B
M12
Connector End A
RJ45
Connector End B Pin Count
4 Position
类型
Cat 5
性别
Male / Female
夹克颜色
Black
线规 - AWG
22 AWG
知识产权评级
IP20
0个相似型号
9457005022拓展信息
9454521548
HARTING
9488787589050
HARTING
9488787587075
HARTING
9457511562
HARTING
9488787589040
HARTING
9457151385
HARTING
9457005163
HARTING
9457005164
HARTING
9488787587025
HARTING
9476902107041
HARTING








哦! 它是空的。