9457005028详情
HARTING 9457005028重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector End A Pin Count
4 Position
Connector End B
M12
Connector End A
RJ45
Connector End B Pin Count
4 Position
类型
Cat 5
性别
Male / Female
夹克颜色
Black
线规 - AWG
22 AWG
知识产权评级
IP20
0个相似型号
9457005028拓展信息
09482612749025
HARTING
09457011512
HARTING
09459711114
HARTING
09459711115
HARTING
09457011511
HARTING
09457011510
HARTING
09457011514
HARTING
09482612749050
HARTING
09474747101
HARTING
09470506024
HARTING








哦! 它是空的。