9457151154详情
HARTING 9457151154重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector End A Pin Count
4 Position
Connector End B
RJ45
Connector End A
RJ45
Connector End B Pin Count
4 Position
类型
Cat 5
性别
Male / Male
线规 - AWG
22 AWG
知识产权评级
IP67
0个相似型号
9457151154拓展信息
33012410060005
HARTING
9488547745150
HARTING
9488447745075
HARTING
9488447745030
HARTING
9488447745150
HARTING
9488484745020
HARTING
9488585745200
HARTING
9488484745075
HARTING
9488585745075
HARTING
9488547745075
HARTING








哦! 它是空的。