9474747020详情
HARTING 9474747020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector End A Pin Count
8 Position
Connector End B
RJ45
Connector End A
RJ45
Connector End B Pin Count
8 Position
类型
Cat 5e
性别
Male / Male
线规 - AWG
26 AWG
0个相似型号
9474747020拓展信息
33012410060005
HARTING
9488547745150
HARTING
9488447745075
HARTING
9488447745030
HARTING
9488447745150
HARTING
9488484745020
HARTING
9488585745200
HARTING
9488484745075
HARTING
9488585745075
HARTING
9488547745075
HARTING








哦! 它是空的。