9488547745100详情
HARTING 9488547745100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector End A Pin Count
8 Position
Connector End B
Plug
Connector End A
Plug
Connector End B Pin Count
8 Position
类型
Cat 6a
性别
Male / Male
电缆长度
10 m
夹克颜色
Yellow
USOC编码
RJ45
知识产权评级
IP20
9488547745100拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。