9643007230详情
HARTING 9643007230重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Male
Connector B Gender
Female
Connector End A Pin Count
25 Position
Connector End B
Standard D-Sub
Connector End A
Standard D-Sub
Connector End B Pin Count
25 Position
Filtered
Filtered
电容量
1000 pF
子类别
D-Sub Connectors
过滤器类型
C 过滤器
产品类别
D-Sub Adapters & Gender Changers
9643007230拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。