9663545511详情
HARTING 9663545511重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Degree of protection (IP)
IP40
Suitable for
Left/right
Type of fastening
Screw-on
Material quality
Other
Model
Symmetric
深度
50
宽度
150
0个相似型号
9663545511拓展信息








哦! 它是空的。