9670007167详情
HARTING 9670007167重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Contact Materials
Brass
Filtered
-
子类别
D-Sub Connectors
触点类型
Signal
终端样式
Crimp
触点性别
Pin (Male)
线规
28 AWG to 24 AWG
产品类别
D-Sub Contacts
0个相似型号
9670007167拓展信息
09691815422
HARTING
09670007476
HARTING
09692815230
HARTING
09691815230
HARTING
09692825823
HARTING
09691815143
HARTING
09692827140
HARTING
09692815420
HARTING
09692825140
HARTING
9692825143
HARTING








哦! 它是空的。