9670008177详情
HARTING 9670008177重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Contact Materials
Brass
Filtered
-
系列
D-Sub Standard
子类别
D-Sub Connectors
触点类型
Stamped / Formed
终端样式
Crimp
触点性别
Pin (Male)
线规
24 AWG to 20 AWG
产品类别
D-Sub Contacts
0个相似型号
9670008177拓展信息
09553663816741
HARTING
09664625812
HARTING
09663625812
HARTING
09663235801
HARTING
09661635812
HARTING
20660153811
HARTING
09553563612741
HARTING
09661625811
HARTING
09642127230
HARTING
09665527611
HARTING








哦! 它是空的。