9930011304详情
HARTING 9930011304重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
房屋材料
Polyamide (PA)
Voltage, Rating
1.5 kV
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 125 C
Contact Materials
Copper Alloy
额定电流
120 A
终端样式
Screw
产品
Housings
知识产权评级
IP40
9930011304拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。