9930030301详情
HARTING 9930030301重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polycarbonate (PC)
Cable Entry Angle
Right
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 25 C
Contact Materials
Copper Alloy
额定电流
32 A
终端样式
Crimp
产品
Inserts
知识产权评级
IP20
0个相似型号
9930030301拓展信息
19400030410
HARTING
19300160232
HARTING
19400160412
HARTING
19300241542
HARTING
19300160736
HARTING
19300161521
HARTING
19300060447
HARTING
19411100522
HARTING
19300160272
HARTING
19400060412
HARTING








哦! 它是空的。