BB2-X0-06-888-221-D详情
HARTING BB2-X0-06-888-221-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Thermoplastic
Contact Materials
Brass
Mounting
通孔
Manufacturer
HARTING
Brand
HARTING
Factory Pack QuantityFactory Pack Quantity
1
操作温度
-65 to 105 °C
性别
Header
螺距
2.5400 mm
房屋颜色
Black
产品类别
Harting
产品长度
63.5 mm
BB2-X0-06-888-221-D拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。