BB2-X0-19-957-X2B-C3详情
HARTING BB2-X0-19-957-X2B-C3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
直角
Termination Method
Solder
Base/Housing Material
Polymer
Contact Materials
Copper Alloy
Mounting
通孔
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
HARTING
Brand
HARTING
性别
Pin
螺距
2.5400 mm
产品类别
Harting
产品长度
94 mm
BB2-X0-19-957-X2B-C3拓展信息








哦! 它是空的。