C52-X0-15-562-24B-CJ详情
HARTING C52-X0-15-562-24B-CJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Thermoplastic
Contact Materials
磷青铜
Mounting
通孔
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
HARTING
Brand
HARTING
操作温度
-65 to 105 °C
性别
Header
螺距
2.5400 mm
房屋颜色
Black
产品类别
Harting
产品长度
73.15 mm
C52-X0-15-562-24B-CJ拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。