C52-X0-16-010-23B-CJ详情
HARTING C52-X0-16-010-23B-CJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Contact Sizes
16
Termination Method
Crimp
Wire Size
18 to 14, 18 AWG
Contact Materials
Brass
Mounting
电缆安装
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
HARTING
Brand
HARTING
性别
Pin
屏蔽的
无
产品类别
Harting
产品长度
27.1 mm
C52-X0-16-010-23B-CJ拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。