C52-X0-16-184-24B-CJ详情
HARTING C52-X0-16-184-24B-CJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Terminate To
同轴电缆
Body Orientation
直角
Termination Method
Crimp
Contact Materials
Brass
Mounting
电缆安装
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
HARTING
Brand
HARTING
操作温度
-65 to 165 °C
类型
SMA
性别
Plug
阻抗
50 Ohm
产品类别
Harting
产品长度
34.93 mm
C52-X0-16-184-24B-CJ拓展信息
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING
HARTING








哦! 它是空的。