0805-050详情
Harwin 0805-050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
54111-808050500LF
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
FCI
Risk Rank
5.61
Contact Finish Mating
GOLD (15)/GOLD FLASH OVER PALLADIUM NICKEL (15)
Contact Materials
PHOSPHOR BRONZE
Manufacturer Series
54111
JESD-609代码
e3
ECCN 代码
EAR99
连接器类型
板堆叠连接器
HTS代码
8536.69.40.40
Reach合规守则
unknown
触点表面处理 终端
MATTE TIN (79) OVER NICKEL (50)
0805-050拓展信息
Harwin
Harwin
Harwin
Harwin
Harwin
Harwin
Harwin
Harwin
Harwin
Harwin








哦! 它是空的。