H3484-01R详情
Harwin H3484-01R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
无
Manufacturer Part Number
H3484-01R
Manufacturer
Harwin
Part Life Cycle Code
Obsolete
Ihs Manufacturer
HARWIN PLC
Risk Rank
5.92
Manufacturer Series
H3484
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
compliant
端子和接线板类型
PCB端子
终端性别
FEMALE
H3484-01R拓展信息








哦! 它是空的。