H8042-01详情
Harwin H8042-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
H8042-01
Manufacturer
Harwin
Part Life Cycle Code
Obsolete
Ihs Manufacturer
HARWIN PLC
Risk Rank
5.84
Manufacturer Series
H8042
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
compliant
端子和接线板类型
PCB端子
终端性别
FEMALE
H8042-01拓展信息








哦! 它是空的。