M22-6421806详情
Harwin M22-6421806重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ihs Manufacturer
HARWIN PLC
Manufacturer
Harwin
Manufacturer Part Number
M22-6421806
Manufacturer Series
M22-642
Part Life Cycle Code
Obsolete
Risk Rank
5.92
Rohs Code
无
连接器类型
板连接器
Reach合规守则
compliant
0个相似型号
M22-6421806拓展信息








哦! 它是空的。