HellermannTyton 156-01295
- 收藏
- 对比
156-01295
1075-156-01295
电缆扎带 - 支座和固定座
--
大陆
立即发货

2-Piece Cable Tie/Oval Stud Mount, 8.0 Long, 50lb Tensile, With Thumb Bar, PA66HIRHS, Black, 2000/box
1最小包装量--
156-01295详情
HellermannTyton 156-01295重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1200
Number of auxiliary contacts as normally closed contact
0
Factory Pack QuantityFactory Pack Quantity
2000
Manufacturer
HellermannTyton
Brand
HellermannTyton
RoHS
Details
产品类别
电缆扎带支架
产品类别
电缆扎带支架
156-01295拓展信息









哦! 它是空的。