HELLERMANNTYTON 166-51026
- 收藏
- 对比
166-51026
1075-166-51026
衬套,索环
--
大陆
立即发货

Thread adapter; Int.thread: PG21; Ext.thread: M20; brass
1最小包装量--
166-51026详情
HELLERMANNTYTON 166-51026重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
brass
Type of cable accessories
thread adapter
Internal thread
PG21
External thread
M20
Manufacturer series
HelaGuard CNV
Plating material
nickel
Gross weight
270g
Certificates
RoHS compliant
Operating temperature
-100...300°C
166-51026拓展信息







哦! 它是空的。