HellermannTyton GT75PI120T6H-G
- 收藏
- 对比
GT75PI120T6H-G
1075-GT75PI120T6H-G
无类别的
--
大陆
立即发货

GT75PI120T6H-G datasheet pdf and Unclassified product details from HellermannTyton stock available at utmel
1最小包装量--
GT75PI120T6H-G详情
HellermannTyton GT75PI120T6H-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
13.8
Core identification
Colour
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
Several
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 1 = solid
GT75PI120T6H-G拓展信息







哦! 它是空的。